Panasonic Resistor, 887R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD8870X

Description
RESISTOR, 887R, 0.1W, THICK FILM, 0402; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 887R, 0.1W, THICK FILM, 0402; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 887R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7047 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 887R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7047
Resistor, 887R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7047
RESISTOR, 887R, 0.1W, THICK FILM, 0402; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 887R, 0.1W, THICK FILM, 0402; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 887R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 887R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2171
Resistor, 887R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2171
RESISTOR, 887R, 0.1W, THICK FILM, 0402; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 887R, 0.1W, THICK FILM, 0402; Resistance:887ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7047
Product Name Resistor, 887R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers