RESISTOR, 86K6, 0.1W, THICK FILM, 0402; Resistance:86.6kohm;
RESISTOR, 86K6, 0.1W, THICK FILM, 0402; Resistance:86.6kohm;
RES 86.6K OHM 0.5% 1/10W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 28AJ7046 | ERJ-H2RD8662X |
| Product Name | Resistor, 86K6, 0.1W, Thick Film, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 86600 ohms | 86600 ohms |