Panasonic Resistor, 82R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD82R5X

Description
RESISTOR, 82R5, 0.1W, THICK FILM, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82R5, 0.1W, THICK FILM, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2158
Resistor, 82R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2158
RESISTOR, 82R5, 0.1W, THICK FILM, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 82R5, 0.1W, THICK FILM, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9591 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9591
Resistor, 82R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9591
RESISTOR, 82R5, 0.1W, THICK FILM, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 82R5, 0.1W, THICK FILM, 0402; Resistance:82.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2158
Product Name Resistor, 82R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details