Panasonic Chip Resistor - Surface Mount ERJ-H2RD8250X

Description
RES 825 OHM 0.5% 1/10W 0402
Datasheet
Description
RES 825 OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD8250X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD8250X
Chip Resistor - Surface Mount ERJ-H2RD8250X
RES 825 OHM 0.5% 1/10W 0402

RES 825 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 825R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 825R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2161
Resistor, 825R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2161
RESISTOR, 825R, 0.1W, THICK FILM, 0402; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 825R, 0.1W, THICK FILM, 0402; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 825R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 825R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2160
Resistor, 825R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2160
RESISTOR, 825R, 0.1W, THICK FILM, 0402; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 825R, 0.1W, THICK FILM, 0402; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD8250X 29AJ2161
Product Name Chip Resistor - Surface Mount Resistor, 825R, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details