Panasonic Resistor, 750R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD7500X

Description
RESISTOR, 750R, 0.1W, THICK FILM, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 750R, 0.1W, THICK FILM, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 750R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 750R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2148
Resistor, 750R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2148
RESISTOR, 750R, 0.1W, THICK FILM, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 750R, 0.1W, THICK FILM, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 750R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 750R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9581
Resistor, 750R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9581
RESISTOR, 750R, 0.1W, THICK FILM, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 750R, 0.1W, THICK FILM, 0402; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD7500X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD7500X
Chip Resistor - Surface Mount ERJ-H2RD7500X
RES 750 OHM 0.5% 1/10W 0402

RES 750 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ2148 ERJ-H2RD7500X
Product Name Resistor, 750R, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details