Panasonic Resistor, 619R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD6190X

Description
RESISTOR, 619R, 0.1W, THICK FILM, 0402; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 619R, 0.1W, THICK FILM, 0402; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 619R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 619R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9559
Resistor, 619R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9559
RESISTOR, 619R, 0.1W, THICK FILM, 0402; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 619R, 0.1W, THICK FILM, 0402; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 619R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 619R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9558
Resistor, 619R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9558
RESISTOR, 619R, 0.1W, THICK FILM, 0402; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 619R, 0.1W, THICK FILM, 0402; Resistance:619ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9559
Product Name Resistor, 619R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details