Panasonic Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD5900X

Description
RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9554
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9554
RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2110
Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2110
RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 590R, 0.1W, THICK FILM, 0402; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD5900X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD5900X
Chip Resistor - Surface Mount ERJ-H2RD5900X
RES 590 OHM 0.5% 1/10W 0402

RES 590 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ9554 ERJ-H2RD5900X
Product Name Resistor, 590R, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567761P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers