Panasonic Resistor, 53R6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD53R6X

Description
RESISTOR, 53R6, 0.1W, THICK FILM, 0402; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 53R6, 0.1W, THICK FILM, 0402; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 53R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 53R6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9547
Resistor, 53R6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9547
RESISTOR, 53R6, 0.1W, THICK FILM, 0402; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 53R6, 0.1W, THICK FILM, 0402; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 53R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 53R6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9548
Resistor, 53R6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9548
RESISTOR, 53R6, 0.1W, THICK FILM, 0402; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 53R6, 0.1W, THICK FILM, 0402; Resistance:53.6ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD53R6X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD53R6X
Chip Resistor - Surface Mount ERJ-H2RD53R6X
RES 53.6 OHM 0.5% 1/10W 0402

RES 53.6 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ9547 ERJ-H2RD53R6X
Product Name Resistor, 53R6, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details