RES 5.36K OHM 0.5% 1/10W 0402
RESISTOR, 5K36, 0.1W, THICK FILM, 0402; Resistance:5.36kohm;
RESISTOR, 5K36, 0.1W, THICK FILM, 0402; Resistance:5.36kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-H2RD5361X | 28AJ9549 |
| Product Name | Chip Resistor - Surface Mount | Resistor, 5K36, 0.1W, Thick Film, 0402; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 5360 ohms | 5360 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |