Panasonic Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD4750X

Description
RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9533
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9533
RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6951
Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6951
RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 475R, 0.1W, THICK FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9533
Product Name Resistor, 475R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details