Panasonic Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD4322X

Description
RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6935
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6935
RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9521
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9521
RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD4322X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD4322X
Chip Resistor - Surface Mount ERJ-H2RD4322X
RES 43.2K OHM 0.5% 1/10W 0402

RES 43.2K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6935 ERJ-H2RD4322X
Product Name Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 43200 ohms 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details