Panasonic Chip Resistor - Surface Mount ERJ-H2RD4221X

Description
RES 4.22K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 4.22K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD4221X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD4221X
Chip Resistor - Surface Mount ERJ-H2RD4221X
RES 4.22K OHM 0.5% 1/10W 0402

RES 4.22K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2071
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2071
RESISTOR, 4K22, 0.1W, THICK FILM, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.1W, THICK FILM, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6930
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6930
RESISTOR, 4K22, 0.1W, THICK FILM, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.1W, THICK FILM, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD4221X 29AJ2071
Product Name Chip Resistor - Surface Mount Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4220 ohms 4220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details