Panasonic Resistor, 3K83, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3831X

Description
RESISTOR, 3K83, 0.1W, THICK FILM, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K83, 0.1W, THICK FILM, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K83, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2058 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K83, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2058
Resistor, 3K83, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2058
RESISTOR, 3K83, 0.1W, THICK FILM, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K83, 0.1W, THICK FILM, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K83, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K83, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2057
Resistor, 3K83, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2057
RESISTOR, 3K83, 0.1W, THICK FILM, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K83, 0.1W, THICK FILM, 0402; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2058
Product Name Resistor, 3K83, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers