RES 3K OHM 0.5% 1/10W 0402
RESISTOR, 3K, 0.1W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
RESISTOR, 3K, 0.1W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-H2RD3001X | 28AJ6884 |
| Product Name | Chip Resistor - Surface Mount | Resistor, 3K, 0.1W, Thick Film, 0402; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 3000 ohms | 3000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 175 C (-67 to 347 F) |