Panasonic Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2943X

Description
RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2027
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2027
RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2026
Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2026
RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294K, 0.1W, THICK FILM, 0402; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2027
Product Name Resistor, 294K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 294000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details