Panasonic Resistor, 294R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2940X

Description
RESISTOR, 294R, 0.1W, THICK FILM, 0402; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 294R, 0.1W, THICK FILM, 0402; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 294R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6878
Resistor, 294R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6878
RESISTOR, 294R, 0.1W, THICK FILM, 0402; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294R, 0.1W, THICK FILM, 0402; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 294R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2024
Resistor, 294R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2024
RESISTOR, 294R, 0.1W, THICK FILM, 0402; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294R, 0.1W, THICK FILM, 0402; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6878
Product Name Resistor, 294R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details