Panasonic Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD28R0X

Description
RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9453 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9453
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9453
RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9452
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9452
RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9453
Product Name Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details