Panasonic Resistor, 287K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2873X

Description
RESISTOR, 287K, 0.1W, THICK FILM, 0402; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 287K, 0.1W, THICK FILM, 0402; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 287K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 287K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2021
Resistor, 287K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2021
RESISTOR, 287K, 0.1W, THICK FILM, 0402; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 287K, 0.1W, THICK FILM, 0402; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 287K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2022 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 287K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2022
Resistor, 287K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2022
RESISTOR, 287K, 0.1W, THICK FILM, 0402; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 287K, 0.1W, THICK FILM, 0402; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2021
Product Name Resistor, 287K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 287000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers