Panasonic Resistor, 267K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2673X

Description
RESISTOR, 267K, 0.1W, THICK FILM, 0402; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 267K, 0.1W, THICK FILM, 0402; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 267K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6865 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 267K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6865
Resistor, 267K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6865
RESISTOR, 267K, 0.1W, THICK FILM, 0402; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 267K, 0.1W, THICK FILM, 0402; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 267K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 267K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6864
Resistor, 267K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6864
RESISTOR, 267K, 0.1W, THICK FILM, 0402; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 267K, 0.1W, THICK FILM, 0402; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD2673X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD2673X
Chip Resistor - Surface Mount ERJ-H2RD2673X
RES 267K OHM 0.5% 1/10W 0402

RES 267K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6865 ERJ-H2RD2673X
Product Name Resistor, 267K, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 267000 ohms 267000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details