Panasonic Resistor, 2K43, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2431X

Description
RESISTOR, 2K43, 0.1W, THICK FILM, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K43, 0.1W, THICK FILM, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K43, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K43, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6854
Resistor, 2K43, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6854
RESISTOR, 2K43, 0.1W, THICK FILM, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K43, 0.1W, THICK FILM, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K43, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K43, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6853
Resistor, 2K43, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6853
RESISTOR, 2K43, 0.1W, THICK FILM, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K43, 0.1W, THICK FILM, 0402; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6854
Product Name Resistor, 2K43, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers