Panasonic Resistor, 2K4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2401X

Description
RESISTOR, 2K4, 0.1W, THICK FILM, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K4, 0.1W, THICK FILM, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6848 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6848
Resistor, 2K4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6848
RESISTOR, 2K4, 0.1W, THICK FILM, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K4, 0.1W, THICK FILM, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9429
Resistor, 2K4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9429
RESISTOR, 2K4, 0.1W, THICK FILM, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K4, 0.1W, THICK FILM, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6848
Product Name Resistor, 2K4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details