Panasonic Resistor, 240R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2400X

Description
RESISTOR, 240R, 0.1W, THICK FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 240R, 0.1W, THICK FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 240R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1988
Resistor, 240R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1988
RESISTOR, 240R, 0.1W, THICK FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240R, 0.1W, THICK FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 240R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6847
Resistor, 240R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6847
RESISTOR, 240R, 0.1W, THICK FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240R, 0.1W, THICK FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD2400X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD2400X
Chip Resistor - Surface Mount ERJ-H2RD2400X
RES 240 OHM 0.5% 1/10W 0402

RES 240 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1988 ERJ-H2RD2400X
Product Name Resistor, 240R, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details