Panasonic Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2322X

Description
RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9425
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9425
RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1978
Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1978
RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K2, 0.1W, THICK FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9425
Product Name Resistor, 23K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details