Panasonic Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2213X

Description
RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9420
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9420
RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6833
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6833
RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9420
Product Name Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 221000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details