Panasonic Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD21R5X

Description
RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1962
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1962
RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6820
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6820
RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1962
Product Name Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details