Panasonic Resistor, 20R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD20R5X

Description
RESISTOR, 20R5, 0.1W, THICK FILM, 0402; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20R5, 0.1W, THICK FILM, 0402; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6814
Resistor, 20R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6814
RESISTOR, 20R5, 0.1W, THICK FILM, 0402; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20R5, 0.1W, THICK FILM, 0402; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1953 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1953
Resistor, 20R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1953
RESISTOR, 20R5, 0.1W, THICK FILM, 0402; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20R5, 0.1W, THICK FILM, 0402; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6814
Product Name Resistor, 20R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details