Panasonic Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD20R0X

Description
RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9401
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9401
RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9402
Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9402
RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 20R, 0.1W, THICK FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9401
Product Name Resistor, 20R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 20 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details