Panasonic Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1910X

Description
RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6810
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6810
RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1946
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1946
RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6810
Product Name Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details