Panasonic Resistor, 18R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD18R7X

Description
RESISTOR, 18R7, 0.1W, THICK FILM, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18R7, 0.1W, THICK FILM, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1932 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1932
Resistor, 18R7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1932
RESISTOR, 18R7, 0.1W, THICK FILM, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18R7, 0.1W, THICK FILM, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1933
Resistor, 18R7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1933
RESISTOR, 18R7, 0.1W, THICK FILM, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18R7, 0.1W, THICK FILM, 0402; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1932
Product Name Resistor, 18R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details