Panasonic Resistor, 18K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1822X

Description
RESISTOR, 18K2, 0.1W, THICK FILM, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18K2, 0.1W, THICK FILM, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1940
Resistor, 18K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1940
RESISTOR, 18K2, 0.1W, THICK FILM, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K2, 0.1W, THICK FILM, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9391 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9391
Resistor, 18K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9391
RESISTOR, 18K2, 0.1W, THICK FILM, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K2, 0.1W, THICK FILM, 0402; Resistance:18.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1940
Product Name Resistor, 18K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers