Panasonic Resistor, 17R8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD17R8X

Description
RESISTOR, 17R8, 0.1W, THICK FILM, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 17R8, 0.1W, THICK FILM, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 17R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9382
Resistor, 17R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9382
RESISTOR, 17R8, 0.1W, THICK FILM, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17R8, 0.1W, THICK FILM, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 17R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6789
Resistor, 17R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6789
RESISTOR, 17R8, 0.1W, THICK FILM, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17R8, 0.1W, THICK FILM, 0402; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9382
Product Name Resistor, 17R8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers