Panasonic Resistor, 1K69, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1691X

Description
RESISTOR, 1K69, 0.1W, THICK FILM, 0402; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K69, 0.1W, THICK FILM, 0402; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K69, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9379 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K69, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9379
Resistor, 1K69, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9379
RESISTOR, 1K69, 0.1W, THICK FILM, 0402; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K69, 0.1W, THICK FILM, 0402; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K69, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K69, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6786
Resistor, 1K69, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6786
RESISTOR, 1K69, 0.1W, THICK FILM, 0402; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K69, 0.1W, THICK FILM, 0402; Resistance:1.69kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9379
Product Name Resistor, 1K69, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details