Panasonic Resistor, 169R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1690X

Description
RESISTOR, 169R, 0.1W, THICK FILM, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 169R, 0.1W, THICK FILM, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 169R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1925 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 169R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1925
Resistor, 169R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1925
RESISTOR, 169R, 0.1W, THICK FILM, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 169R, 0.1W, THICK FILM, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 169R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1926 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 169R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1926
Resistor, 169R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1926
RESISTOR, 169R, 0.1W, THICK FILM, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 169R, 0.1W, THICK FILM, 0402; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1925
Product Name Resistor, 169R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details