Panasonic Chip Resistor - Surface Mount ERJ-H2RD1651X

Description
RES 1.65K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 1.65K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD1651X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1651X
Chip Resistor - Surface Mount ERJ-H2RD1651X
RES 1.65K OHM 0.5% 1/10W 0402

RES 1.65K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 1K65, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9376 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K65, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9376
Resistor, 1K65, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9376
RESISTOR, 1K65, 0.1W, THICK FILM, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K65, 0.1W, THICK FILM, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K65, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K65, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1923
Resistor, 1K65, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1923
RESISTOR, 1K65, 0.1W, THICK FILM, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K65, 0.1W, THICK FILM, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD1651X 28AJ9376
Product Name Chip Resistor - Surface Mount Resistor, 1K65, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1650 ohms 1650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details