Panasonic Resistor, 1K58, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1581X

Description
RESISTOR, 1K58, 0.1W, THICK FILM, 0402; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K58, 0.1W, THICK FILM, 0402; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K58, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K58, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9365
Resistor, 1K58, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9365
RESISTOR, 1K58, 0.1W, THICK FILM, 0402; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K58, 0.1W, THICK FILM, 0402; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K58, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K58, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6777
Resistor, 1K58, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6777
RESISTOR, 1K58, 0.1W, THICK FILM, 0402; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K58, 0.1W, THICK FILM, 0402; Resistance:1.58kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9365
Product Name Resistor, 1K58, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details