Panasonic Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1540X

Description
RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9363
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9363
RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9364
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9364
RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9363
Product Name Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details