RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
RES 15K OHM 0.5% 1/10W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 28AJ9361 | ERJ-H2RD1502X |
| Product Name | Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 15000 ohms | 15000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |