Panasonic Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1333X

Description
RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1888 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1888
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1888
RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1889
Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1889
RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133K, 0.1W, THICK FILM, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1888
Product Name Resistor, 133K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers