Panasonic Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1301X

Description
RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9336
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9336
RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9335 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9335
Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9335
RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K3, 0.1W, THICK FILM, 0402; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9336
Product Name Resistor, 1K3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details