Panasonic Resistor, 130R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1300X

Description
RESISTOR, 130R, 0.1W, THICK FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 130R, 0.1W, THICK FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 130R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6754
Resistor, 130R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6754
RESISTOR, 130R, 0.1W, THICK FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 130R, 0.1W, THICK FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 130R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 130R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1885
Resistor, 130R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1885
RESISTOR, 130R, 0.1W, THICK FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 130R, 0.1W, THICK FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6754
Product Name Resistor, 130R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details