Panasonic Resistor, 12R4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD12R4X

Description
RESISTOR, 12R4, 0.1W, THICK FILM, 0402; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12R4, 0.1W, THICK FILM, 0402; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6742 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6742
Resistor, 12R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6742
RESISTOR, 12R4, 0.1W, THICK FILM, 0402; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R4, 0.1W, THICK FILM, 0402; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1874
Resistor, 12R4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1874
RESISTOR, 12R4, 0.1W, THICK FILM, 0402; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R4, 0.1W, THICK FILM, 0402; Resistance:12.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6742
Product Name Resistor, 12R4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers