Panasonic Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1201X

Description
RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1875
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1875
RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6744
Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6744
RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K2, 0.1W, THICK FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1875
Product Name Resistor, 1K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers