Panasonic Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ823X

Description
RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9289
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9289
RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6704
Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6704
RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 82K, 0.1W, THICK FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9289 28AJ6704
Product Name Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 82K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 82000 ohms 82000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers