Panasonic Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ6R8X

Description
RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6689
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6689
RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9276
Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9276
RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 6R8, 0.1W, THICK FILM, 0402; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6689
Product Name Resistor, 6R8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details