Panasonic Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ683X

Description
RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9281
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9281
RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9282
Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9282
RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 68K, 0.1W, THICK FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9281 28AJ9282
Product Name Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 68K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details