Panasonic Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ623X

Description
RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1835
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1835
RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9278
Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9278
RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 62K, 0.1W, THICK FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1835
Product Name Resistor, 62K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details