Panasonic Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ562X

Description
RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9273
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9273
RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6687
Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6687
RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 5K6, 0.1W, THICK FILM, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9273 28AJ6687
Product Name Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 5K6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details