Panasonic Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ332X

Description
RESISTOR, 3K3, 0.1W, THICK FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K3, 0.1W, THICK FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6670
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6670
RESISTOR, 3K3, 0.1W, THICK FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3K3, 0.1W, THICK FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6671 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6671
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6671
RESISTOR, 3K3, 0.1W, THICK FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3K3, 0.1W, THICK FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ6670 28AJ6671
Product Name Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details