Panasonic Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ303X

Description
RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1810
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1810
RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1809
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1809
RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1810
Product Name Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details