Panasonic Resistor, 2R4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2GJ2R4X

Description
RESISTOR, 2R4, 0.1W, THICK FILM, 0402; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2R4, 0.1W, THICK FILM, 0402; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1792 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1792
Resistor, 2R4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1792
RESISTOR, 2R4, 0.1W, THICK FILM, 0402; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2R4, 0.1W, THICK FILM, 0402; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9229
Resistor, 2R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9229
RESISTOR, 2R4, 0.1W, THICK FILM, 0402; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2R4, 0.1W, THICK FILM, 0402; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1792
Product Name Resistor, 2R4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.4 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details